DS/EN 301217-4 V1.1.1

V interfaces at the digital Service Node (SN); Interfaces at the VB5.2 reference point for the support of broadband or combined narrowband and broadband Access Networks (ANs); Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT)

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Switching and signalling systems): 33.040.30
scope:

The present document specifies the Abstract Test Suite (ATS), the Abstract Test Method (ATM), ATS conventions, the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for testing the conformity of an implementation to the BBCC specification of interfaces at the VB5.2 reference point between an Access Network (AN) and a Service Node (SN). A proforma for the testing report (PCTR) is also included. There are in fact two separate test suites, as well as two PCTR proformas, one version for testing the conformity of an AN implementation, the other one for a SN.

Document History

DS/EN 301217-4 V1.1.1
August 15, 2001
V interfaces at the digital Service Node (SN); Interfaces at the VB5.2 reference point for the support of broadband or combined narrowband and broadband Access Networks (ANs); Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT)
The present document specifies the Abstract Test Suite (ATS), the Abstract Test Method (ATM), ATS conventions, the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for...
Advertisement