FORD WSK-M2G400-A

ADHESIVE, TWO PACK, EPOXY, SOLVENT FREE, REPAIR, COMP A ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 10 December 2002
Status: inactive
Page Count: 3
scope:

1. SCOPE

The materials defined by these specifications are the separate parts of a two pack, epoxy base, solvent-free and room temperature curing structural metal to metal adhesive.

WSK-M2G400-A is a modified epoxy resin based on Bisphenol A.

WSK-M2G400-B is a modified polyamine hardener.

Document History

July 8, 2014
ADHESIVE, TWO PACK, EPOXY, SOLVENT FREE, REPAIR, COMP A ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are the separate parts of a two pack, epoxy base, solventfree and room temperature curing structural metal to metal adhesive. WSK-M2G400-A is a modified...
FORD WSK-M2G400-A
December 10, 2002
ADHESIVE, TWO PACK, EPOXY, SOLVENT FREE, REPAIR, COMP A ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are the separate parts of a two pack, epoxy base, solvent-free and room temperature curing structural metal to metal adhesive. WSK-M2G400-A is...
March 1, 1991
ADHESIVE, TWO PACK, EPOXY, SOLVENT FREE, REPAIR, COMP A
1. SCOPE The materials defined by these specifications are the separate parts of a two pack, epoxy base, solvent-free and room temperature curing structural metal to metal adhesive. WSK-M2G400-A is a...

References

Advertisement