SN - NS-EN 2874:1996
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification: 1 550 MPa (at ambient temperature)/315 °C
active, Most Current
| Organization: | SN |
| Publication Date: | 18 December 1996 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NS-EN 2874:1996
December 18, 1996
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification: 1 550 MPa (at ambient temperature)/315 °C
A description is not available for this item.