NPFC - A-A-59301

SLEEVING, TEXTILE, BRAIDED, SYNTHETIC POLYMER, -67 DEGREES F (-55 DEGREES C) TO +221 DEGREES F (+105 DEGREES C)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 5 March 2003
Status: active
Page Count: 5
scope:

This commercial item description (CID) establishes the government acquisition requirements for one type of black, tubular, braided sleeving, in 14 sizes, which is used as protective sheathing over internal cable and wire bundles and harnesses in electronic equipment. This sleeving is made with a synthetic polymer, such as polyamide, and is suitable for use within a temperature range of −67 °F (−55 °C) to +221 °F (+105 °C).

Document History

January 19, 2023
Sleeving, Textile, Braided, Synthetic Polymer, -67 Degree F (-55 Degree C) to +221 Degree F (+105 Degree C)
A description is not available for this item.
March 8, 2018
Sleeving, Textile, Braided, Synthetic Polymer, -67 Degree F (-55 Degree C) to +221 Degree F (+105 Degree C)
A description is not available for this item.
March 14, 2013
Sleeving, Textile, Braided, Synthetic Polymer, -67 Degree F (-55 Degree C) to +221 Degree F (+105 Degree C)
A description is not available for this item.
May 13, 2008
Sleeving, Textile, Braided, Synthetic Polymer, -67 Degree F (-55 Degree C) to +221 Degree F (+105 Degree C)
This commercial item description (CID) establishes the government acquisition requirements for one type of black, tubular, braided sleeving, in 14 sizes, which is used as protective sheathing over...
A-A-59301
March 5, 2003
SLEEVING, TEXTILE, BRAIDED, SYNTHETIC POLYMER, -67 DEGREES F (-55 DEGREES C) TO +221 DEGREES F (+105 DEGREES C)
This commercial item description (CID) establishes the government acquisition requirements for one type of black, tubular, braided sleeving, in 14 sizes, which is used as protective sheathing over...
August 23, 2000
SLEEVING, TEXTILE, BRAIDED, SYNTHETIC POLYMER, -67 DEGREES F (-55 DEGREES C) TO +221 DEGREES F (+105 DEGREES C)
This commercial item description (CID) covers one type of black, tubular, braided sleeving, in fourteen (14) sizes, which is used as protective sheathing over internal cable and wire bundles and...
Advertisement