ASME PTC 19.1

Test Uncertainty

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 2005
Status: inactive
Page Count: 104
scope:

The scope of this Supplement is to specify procedures for evaluation of uncertainties in test parameters and methods, and for propagation of those uncertainties into the uncertainty of a test result. Depending on the application, uncertainty sources may be classified either by the presumed effect (systematic or random) on the measurement or test result, or by the process in which they may be quantified (Type A or Type B). The various statistical terms involved are defined in the Nomenclature (subsection 3-1) or Glossary (subsection 3-2).

The end result of an uncertainty analysis is a numerical estimate of the test uncertainty with an appropriate confidence level.

Document History

June 28, 2019
Test Uncertainty
The scope of this Standard is to specify procedures for (a) evaluation of uncertainties in test measurements, parameters, and methods (b) propagation of those uncertainties into the uncertainty of...
January 1, 2013
Test Uncertainty
GENERAL Most Sections in this revision of ASME PTC 19.1-2005 [1] are rewritten to both add to the available technology for uncertainty analysis and to make it easier for the practicing engineer....
ASME PTC 19.1
January 1, 2005
Test Uncertainty
The scope of this Supplement is to specify procedures for evaluation of uncertainties in test parameters and methods, and for propagation of those uncertainties into the uncertainty of a test result....
December 31, 1998
Test Uncertainty Instruments and Apparatus
The scope of this Supplement is to specify procedures for evaluation of uncertainties in individual test measurements, arising from both random errors and systematic errors, and for the propagation...
December 31, 1998
Test Uncertainty Instruments and Apparatus
The scope of this Supplement is to specify procedures for evaluation of uncertainties in individual test measurements, arising from both random errors and systematic errors, and for the propagation...
January 1, 1985
Part 1: Measurement Uncertainty Instruments and Apparatus
A description is not available for this item.

References

Advertisement