DS/EN 14035-33
Fireworks - Part 33: Spinners - Specification and test methods
| Organization: | DS |
| Publication Date: | 24 November 2005 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This standard specifies requirements for the construction, performance, packaging and labelling of spinners and the corresponding test methods. It is applicable to fireworks which are classified as spinners of category 1 and category 2 in EN 14035-2 and which are contained in a primary pack.
It is not applicable to spinners containing report composition.
It is not applicable to spinners containing pyrotechnic composition that includes any of the following substances:
- arsenic or arsenic compounds;
- mixtures containing a mass fraction of chlorates greater than 80 percent;
- mixtures of chlorates with metals;
- mixtures of chlorates with red phosphorus;
- mixtures of chlorates with potassium hexacyanoferrate(II)
Document History