BSI - BS 4999-141

General Requirements for Rotating Electrical Machines Part 141: Standard Dimensions

inactive
Buy Now
Organization: BSI
Publication Date: 27 February 1987
Status: inactive
Page Count: 22
ICS Code (Rotating machinery in general): 29.160.01
scope:

Dimensions for a series of frame sizes from 56 mm up to 400 mm centre height, and preferred values from which selection can be made for machines with centre height from 355 mm to 1000 mm. Also slide rails.

Document History

April 22, 2004
General requirements for rotating electrical machines - Part 141: Specification for standard dimensions
A description is not available for this item.
April 22, 2004
General requirements for rotating electrical machines Part 141: Specification for standard dimensions
A description is not available for this item.
BS 4999-141
February 27, 1987
General Requirements for Rotating Electrical Machines Part 141: Standard Dimensions
Dimensions for a series of frame sizes from 56 mm up to 400 mm centre height, and preferred values from which selection can be made for machines with centre height from 355 mm to 1000 mm. Also slide...

References

Advertisement