DIN EN 61518
Mating dimensions between differential pressure (type) measuring instruments and flanged-on shut-off devices up to 413 bar (41,3 MPa) (IEC 61518:2001); German version EN 61518:2001 + Corrigendum:2002
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 June 2002 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Measurement of force, weight and pressure): | 17.100 |
| ICS Code (Valves in general): | 23.060.01 |
Document History
DIN EN 61518
June 1, 2002
Mating dimensions between differential pressure (type) measuring instruments and flanged-on shut-off devices up to 413 bar (41,3 MPa) (IEC 61518:2001); German version EN 61518:2001 + Corrigendum:2002
A description is not available for this item.