SNV - SN EN 302-3/A1
Adhesives for load-bearing timber structures - Test methods - Part 3: Determination of the effect of acid damage to wood fibres by temperature and humidity cycling on the transverse tensile strength; Amendment A1
inactive
| Organization: | SNV |
| Publication Date: | 1 February 2006 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Adhesives): | 83.180 |
Document History
February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 3: Determination of the effect of acid damage to wood fibres by temperature and humidity cycling on the transverse tensile strength
This document specifies a method for determining the effect on bond strength of damage to wood fibres caused by the action of acids from the adhesive or primer used in the gluing process during...
January 1, 2018
Adhesives for load-bearing timber structures - Test methods - Part 3: Determination of the effect of acid damage to wood fibres by temperature and humidity cycling on the transverse tensile strength
A description is not available for this item.
May 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 3: Determination of the effect of acid damage to wood fibres by temperature and humidity cycling on the transverse tensile strength
This European Standard specifies a method for determining the effect on bond strength of damage to wood fibres caused by the action of acids from the adhesive or primer used in the gluing process...
SN EN 302-3/A1
February 1, 2006
Adhesives for load-bearing timber structures - Test methods - Part 3: Determination of the effect of acid damage to wood fibres by temperature and humidity cycling on the transverse tensile strength; Amendment A1
A description is not available for this item.
September 1, 2004
Adhesives for load-bearing timber structures - Test methods - Part 3: Determination of the effect of acid damage to wood fibres by temperature and humidity cycling on the transverse tensile strength
A description is not available for this item.