ASTM International - ASTM D3682-01
Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes
| Organization: | ASTM International |
| Publication Date: | 10 October 2001 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Burners and boilers in general): | 27.060.01 |
scope:
1.1 This test method covers the analysis of the commonly determined major and minor elements in combustion residues from coal utilization processes.
Note 1--Test Methods D1757 or D5016 shall be used for determination of sulfur.
Note 1 -- Test Methods D1757 or D5016 shall be used for determination of sulfur.
1.2 The values stated in SI units (IEEE/ASTM SI 10) shall to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History