ETSI - TS 101 203-1

Identification Card Systems; Telecommunications IC Cards and Terminals; Test Methods and Conformance Testing for EN 726-3; Part 1: Implementation Conformance Statement (ICS) Proforma Specification

inactive
Organization: ETSI
Publication Date: 1 July 1997
Status: inactive
Page Count: 38
scope:

To evaluate conformance of a particular implementation, it is necessary to have a statement of which capabilities and options have been implemented for a telecommunication specification. Such a statement is called an Implementation Conformance Statement (ICS).

The present document provides the ICS proforma for Application independent card requirements defined in EN 726-3 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].

The supplier of an implementation which is claimed to conform to the present document is required to complete a copy of the ICS proforma provided in annex A and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

May 1, 1999
Identification Card Systems; Telecommunications IC Cards and Terminals; Test Methods and Conformance Testing for EN 726-3; Part 1: Implementation Conformance Statement (ICS) Proforma Specification
A description is not available for this item.
TS 101 203-1
July 1, 1997
Identification Card Systems; Telecommunications IC Cards and Terminals; Test Methods and Conformance Testing for EN 726-3; Part 1: Implementation Conformance Statement (ICS) Proforma Specification
To evaluate conformance of a particular implementation, it is necessary to have a statement of which capabilities and options have been implemented for a telecommunication specification. Such a...

References

Advertisement