DLA - SMD-5962-87744
MICROCIRCUIT, DIGITAL, 1M (64K X 16) BIT, NMOS, UVEPROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 9 October 1987 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 (See 6.4) 1M (64K × 16) UVEPROM 200 ns 02 (See 6.4) 1M (64K × 16) UVEPROM 250 ns
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Q D-5 (40-lead, 9/16" × 2 1/16"), dual-in-line package 1/
Storage temperature - - - - - - - - - - - - - - - - - - −65°C to +125°C All input or output voltage with respect to ground - - −0.6 V dc to +6.25 V dc Voltage on A9 with respect to ground - - - - - - - - - −0.6 V dc to +13.0 V dc VPP supply voltage with respect to ground during programming - - - - - - - - - - - - - - - - - −0.6 V dc to +14.0 V dc VCC supply voltage with respect to ground - - - - - - - −0.6 V dc to +7.0 V dc Power dissipation (PD) - - - - - - - - - - - - - - - - 1.1 W Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (OJC) Case Q - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +200°C
Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Supply voltage (VCC) - - - - - - - - - - - - - - - - - 5 V dc ±10%
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History