ASTM D1532

STANDARD SPECIFICATION FOR POLYESTER GLASS-MAT SHEET LAMINATE

inactive
Buy Now
Organization: ASTM
Publication Date: 26 August 1988
Status: inactive
Page Count: 3
scope:

This specification covers laminated polyester glass-mat sheet materials for electrical/electronic and mechanical applications. 2

The values stated in inch-pound units are to be regarded as the standard.

2See ASTM Specification D709 for Laminated Thermosetting Materials, which appears in the Annual Book of ASTM Standards, Vol 10.01, containing nomenclature for the description of materials that includes type, grade, and form, This specification, with respect to that nomenclature, contains only one type (polyester glassmat) and form (sheets).

Document History

ASTM D1532
August 26, 1988
STANDARD SPECIFICATION FOR POLYESTER GLASS-MAT SHEET LAMINATE
This specification covers laminated polyester glass-mat sheet materials for electrical/electronic and mechanical applications. 2 The values stated in inch-pound units are to be regarded as the...
March 26, 1982
STANDARD SPECIFICATION FOR POLYESTER GLASS-MAT SHEET LAMINATE
A description is not available for this item.

References

Advertisement