ETSI - PRETS 300 384

Radio Broadcasting Systems; Very High Frequency (VHF), Frequency Modulated, Sound Broadcasting Transmitters

inactive
Organization: ETSI
Publication Date: 1 January 1994
Status: inactive
Page Count: 27
scope:

This European Telecommunication Standard (ETS) covers those performance requirements for Very High Frequency (VHF) Frequency Modulation (FM) sound broadcasting transmitters operating in the frequency band 87,5 MHz - 108 MHz, and modulated in accordance with CCIR Recommendation 450-1 [1], which has some bearing on the Radio Frequency (RF) spectrum. Monophonic signals are transmitted in accordance with section 1, and stereophonic signals in accordance with section 2.2 (pilot tone system) of CCIR Recommendation 450-1 [1]. This ETS also covers the transmission of supplementary signals as described in CCIR Recommendation 450-1 [1] and/or EN 50067 [2].

This ETS considers only those technical characteristics that relate to the radiated signal and hence directly affect the efficient use of RF spectrum.

The use of CCIR Recommendation 412-5 [3] for planning sound broadcasting services is assumed.

Spurious and out-of-band emission limits specified in figures 1 and 3 respectively are incorporated to protect both aeronautical navigation and communication services operating in the frequency band 108 MHz - 137 MHz and rebroadcast reception in the frequency band 87,5 MHz - 108 MHz.

In those areas where reliance on a transmitter specification alone cannot guarantee protection of the RF spectrum (e.g. reverse intermodulation), recommendations appropriate to installed systems are described in ETSI Technical Report (ETR) 132 [9].

EMC aspects for equipment covered by this ETS are given in DE/RES-09009[10].

Document History

February 1, 1997
Radio Broadcasting Systems; Very High Frequency (VHF), Frequency Modulated, Sound Broadcasting Transmitters
A description is not available for this item.
January 1, 1996
Radio Broadcasting Systems; Very High Frequency (VHF), Frequency Modulated, Sound Broadcasting Transmitters
A description is not available for this item.
January 1, 1995
Radio Broadcasting Systems; Very High Frequency (VHF), Frequency Modulated, Sound Broadcasting Transmitters
A description is not available for this item.
PRETS 300 384
January 1, 1994
Radio Broadcasting Systems; Very High Frequency (VHF), Frequency Modulated, Sound Broadcasting Transmitters
This European Telecommunication Standard (ETS) covers those performance requirements for Very High Frequency (VHF) Frequency Modulation (FM) sound broadcasting transmitters operating in the frequency...
January 1, 1993
Radio Broadcasting Systems; Very High Frequency (VHF), Frequency Modulated, Sound Broadcasting Transmitters
A description is not available for this item.

References

Advertisement