NAVY - MIL-M-28905A

MOTOR-GENERATOR: 10 KW

active, Most Current
Organization: NAVY
Publication Date: 26 November 1973
Status: active
Page Count: 49
scope:

This specification covers one type motor-generator for converting 60-hertz (Hz) power to 400-Hz power. The motor input current is to be 3 phase, 416/208 volt (V), 60 Hz, 4 wire, and the alternator output is to be 10 kilowatts (kW), 0.8 power factor (pf) lagging, 400 Hz, 3 phase, 4 wire 120/208 V, reconnectible to 240/416 V.

intended Use:

The motor-generators are intended to supply power for weapons systems and other communications-electronics applications that require stable, well-regulated, 400-Hz electrical power from a... View More

Document History

MIL-M-28905A
November 26, 1973
MOTOR-GENERATOR: 10 KW
This specification covers one type motor-generator for converting 60-hertz (Hz) power to 400-Hz power. The motor input current is to be 3 phase, 416/208 volt (V), 60 Hz, 4 wire, and the alternator...
February 24, 1970
MOTOR-GENERATOR: 10 KW
A description is not available for this item.
January 10, 1969
MOTOR-GENERATOR: 10 KW
A description is not available for this item.
Advertisement