DLA - SMD-5962-88750
MICROCIRCUIT, LINEAR, CMOS, QUAD ANALOG SWITCH, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 8 May 1989 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall be as identify the circuit function as follows:
Device type Generic number Circuit function 01 IH5352 Quad, CMOS SPST, RF/video analog switch
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package
V+ to ground - - - - - - - - - - - - - - - - - - - - +18 V dc V− to ground - - - - - - - - - - - - - - - - - - - - −18 V dc VL to ground - - - - - - - - - - - - - - - - - - - - V+ to V− Logic control voltage- - - - - - - - - - - - - - - - V+ to V− Analog input voltage - - - - - - - - - - - - - - - - V+ to V− Current (any terminal) - - - - - - - - - - - - - - - 50 mA Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - 450 mW 1/ Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - - 120° C/W Junction temperature (TJ)- - - - - - - - - - - - - - +150°C
Positive supply voltage range (V+) - - - - - - - - - +5.0 V dc to +15 V dc Logic supply voltage range (VL)- - - - - - - - - - - +5.0 V dc to +15 V dc Negative supply voltage range (V−) - - - - - - - - - −5.0 V dc to −15 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History