IEC/TR 60575

Thermal-Mechanical Performance Test and Mechanical Performance Test on String Insulator Units First Edition

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 1977
Status: active
Page Count: 53
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10
scope:

This report applies to string insulator units with insulating parts of ceramic material or glass intended for a.c. and d.c. overhead lines with a nominal voltage greater than 1 000 V.

This report applies also to insulators of similar design when used in sub-stations.

Note. - This report applies to string insulator units of the cap and pin type as well as to string insulator units of the long rod type.

Document History

IEC/TR 60575
January 1, 1977
Thermal-Mechanical Performance Test and Mechanical Performance Test on String Insulator Units First Edition
This report applies to string insulator units with insulating parts of ceramic material or glass intended for a.c. and d.c. overhead lines with a nominal voltage greater than 1 000 V. This report...

References

Advertisement