ISO 2858
End-Suction Centrifugal Pumps (Rating 16 Bar) - Designation, Nominal Duty Point and Dimensions; (CEN EN 22858: 1993)
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1975 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Pumps): | 23.080 |
scope:
(Footnote 1)
This International Standard specifies the principal dimensions and nominal duty point of end-suction centrifugal pumps having a maximum operating rating of 16 bar.(Footnote 2)
Footnote 1 - The manufacturer shall be consulted about the temperature limitation.
Footnote 2 - 1 bar = 0,1 MPa.
Document History
ISO 2858
January 1, 1975
End-Suction Centrifugal Pumps (Rating 16 Bar) - Designation, Nominal Duty Point and Dimensions; (CEN EN 22858: 1993)
(Footnote 1)
This International Standard specifies the principal dimensions and nominal duty point of end-suction centrifugal pumps having a maximum operating rating of 16 bar.(Footnote 2)
Footnote...