PIP ELSGS07

Design and Fabrication of High-Resistance Grounding System (1000 to 5000 Volts)

inactive
Buy Now
Organization: PIP
Publication Date: 1 January 2005
Status: inactive
Page Count: 14
scope:

This Practice describes the minimum requirements for design, fabrication, testing, and documentation of 5000-volt class, three-phase, high-resistance grounding systems for use on 2400-volt and 4160-volt delta or wye systems installed in nonclassified areas. Systems higher than 5000 volts are outside the scope of this document.

Purpose

This Practice provides requirements for fabricators of high-resistance grounding systems.

 

Document History

May 1, 2019
Design and Fabrication of High-Resistance Grounding System (2.4kV to 15kV)
This Practice describes the minimum requirements for design, fabrication, testing, and documentation of three-phase, high-resistance grounding systems for use on medium voltage delta or wye systems...
September 1, 2009
Design and Fabrication of High-Resistance Grounding System (1 to 5kV)
This Practice describes the minimum requirements for design, fabrication, testing, and documentation of 5 kV class, three-phase, high-resistance grounding systems for use on 2.4 kV and 4.16 kV delta...
September 1, 2009
Design and Fabrication of High-Resistance Grounding System (1 to 5kV)
This Practice describes the minimum requirements for design, fabrication, testing, and documentation of 5 kV class, three-phase, high-resistance grounding systems for use on 2.4 kV and 4.16 kV delta...
PIP ELSGS07
January 1, 2005
Design and Fabrication of High-Resistance Grounding System (1000 to 5000 Volts)
This Practice describes the minimum requirements for design, fabrication, testing, and documentation of 5000-volt class, three-phase, high-resistance grounding systems for use on 2400-volt and...

References

Advertisement