DOD - SMD 5962-87528
MICROCIRCUITS, DIGITAL, PROGRAMMABLE ARRAY LOGIC, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 7 August 1987 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 PAL18PBA 18-input, 8-output AND-OR programmable array logic 02 PAL18P88 18-input, 8-output AND-OR programmable array logic 03 PAL18P8AL 18-input, 8-output AND-OR programmable array logic 04 PAL18P8L 18-input, 8-output AND-OR programmable array logic 05 PAL18P8Q 18-input, 8-output AND-OR programmable array logic
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, ¼" × 1-1/16"), dual-in-line package S F-9 (20-lead, ¼" × ½"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package
Supply voltage range- - - - - - - - - - - - - - - −0.5 V to +7.0 V 2/ Input voltage range - - - - - - - - - - - - - - - −0.5 V to +5.5 V Output voltage applied - - - - - - - - - - - - - −0.5 V to +7.0 V 2/ Output sink current - - - - - - - - - - - - - - - −90 mA 2/ Thermal resistance, junction-to-case (θJC): Cases R and S - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 2 - - - - - - - - - - - - - - - - - - - - 15 C/W 3/ Maximum power dissipation (PD) 4/ - - - - - - - - 1.2 W Maximum junction temperature (TJ) - - - - - - - - +175°C Lead temperature (soldering, 10 seconds maximum)- +260°C Storage temperature - - - - - - - - - - - - - - - −65°C to +150°C
Supply voltage (VCC) - - - - - - - - - - - - - - 4.5 V to 5.5 V High-level input voltage (VIH) - - - - - - - - - 2.0 V (minimum) Low-level input voltage (VIL) - - - - - - - - - 0.8 V (maximum) Case operating temperature range - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History