CSA - CAN/CSA-ISO/IEC-13865-04

Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Specification, Functional Model and Information Flows - Call Transfer Supplementary Service

inactive
Organization: CSA
Publication Date: 1 December 2004
Status: inactive
Page Count: 45
ICS Code (Telephone networks): 33.040.35
scope:

This International Standard specifies Supplementary Service Call Transfer (SS-CT), which is applicable to various basic services supported by Private Integrated Services Networks (PISNs). Basic services are specified in ISO/IEC 11574.

SS-CT is a supplementary service which enables a user to transform two of that user's calls (of which one must be answered) into a new call between the other two users of the two calls.

Supplementary service specifications are produced in three stages, according to the method described in ETS 300 387. This International Standard contains the stage 1 and stage 2 specifications of SS-CT. The stage 1 specification (clause 6) specifies the supplementary service as seen by users of PISNs. The stage 2 specification (clauses 7 and 8) identifies the functional entities involved in the supplementary service and the information flows between them.

This International Standard contains two stage 2 specifications reflecting different ways of operating the service within the network: transfer by join and transfer by rerouteing.

 

Document History

CAN/CSA-ISO/IEC-13865-04
December 1, 2004
Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Specification, Functional Model and Information Flows - Call Transfer Supplementary Service
This International Standard specifies Supplementary Service Call Transfer (SS-CT), which is applicable to various basic services supported by Private Integrated Services Networks (PISNs). Basic...
January 1, 2004
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Call Transfer supplementary service
This International Standard specifies Supplementary Service Call Transfer (SS-CT), which is applicable to various basic services supported by Private Integrated Services Networks (PISNs). Basic...
January 1, 2004
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Call Transfer supplementary service
This International Standard specifies Supplementary Service Call Transfer (SS-CT), which is applicable to various basic services supported by Private Integrated Services Networks (PISNs). Basic...
February 1, 1997
Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Specification, Functional Model and Information Flows - Call Transfer Supplementary Service
This International Standard specifies Supplementary Service Call Transfer (SS-CT), which is applicable to various basic services supported by Private Integrated Services Networks (PISNs). Basic...

References

Advertisement