IEC 60774-1

Helical-Scan Video Tape Cassette System Using 12,65 mm (0,5 in) Magnetic Tape on Type VHS Part 1: VHS and Compact VHS Video Cassette System

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 1994
Status: active
Page Count: 88
ICS Code (Video systems): 33.160.40
scope:

This part of IEC 774 is applicable to the basic VHS and compact VHS video cassette system. Compact VHS video cassette is used just like the normal VHS video cassette with the aid of a cassette adaptor (see annex D for an example of a compact video cassette adaptor) for recording and/or reproducing video and audio signals in accordance with the system defined in this standard. This standard defines the electrical and mechanical parameters and the necessary characteristics of the VHS and the compact VHS video cassette system. The requirements relate to the 525 line-60 field and 625 line-50 field TV systems. Equipment manufactured according to this standard and tapes recorded following this standard, provide the necessary interchangeability of recorded video cassettes.

Document History

IEC 60774-1
January 1, 1994
Helical-Scan Video Tape Cassette System Using 12,65 mm (0,5 in) Magnetic Tape on Type VHS Part 1: VHS and Compact VHS Video Cassette System
This part of IEC 774 is applicable to the basic VHS and compact VHS video cassette system. Compact VHS video cassette is used just like the normal VHS video cassette with the aid of a cassette...

References

Advertisement