ETSI - EN 301 492-1

Private Integrated Services Network (PISN); Inter-Excahange Signalling Protocol; Cordless Terminal Authentication Supplementary Services; Part 1: Test Suite Structure and Test Purposes (TSS&TP) for the VPN "b" Service Entry Point

inactive
Organization: ETSI
Publication Date: 1 January 2000
Status: inactive
Page Count: 21
scope:

The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Cordless Terminal Authentication supplementary services of the Inter-exchange signalling protocol for Private Integrated Services Networks (PISN).

The objective of this TSS and TPs specification is to provide conformance tests, which give a greater probability of inter-operability. The TSS and TPs specification covers the procedures described in EN 300 366 [13].

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3], ISO/IEC 9646-2 [4] and ISO/IEC 9646-3 [14]) is used as basis for the test methodology.

The Test Suite Structure and Test Purposes specified in this standard are only intended for VPN scenarios at the "b" service entry point.

The VPN "b" service entry point is defined in EN 301 060-1 [7] and ETR 172 [8].

The following documents contain provisions which, through reference in this text, constitute provisions of the present document.

Document History

December 1, 2000
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Cordless Terminal Authentication Supplementary Services; Part 1: Test Suite Structure and Test Purposes (TSS&TP) for the VPN "b" Service Entry Point
A description is not available for this item.
October 1, 2000
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Cordless Terminal Authentication Supplementary Services; Part 1: Test Suite Structure and Test Purposes (TSS&TP) for the VPN "b" Service Entry Point
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Cordless Terminal Authentication supplementary services of the Inter-exchange signaling protocol for Private...
EN 301 492-1
January 1, 2000
Private Integrated Services Network (PISN); Inter-Excahange Signalling Protocol; Cordless Terminal Authentication Supplementary Services; Part 1: Test Suite Structure and Test Purposes (TSS&TP) for the VPN "b" Service Entry Point
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Cordless Terminal Authentication supplementary services of the Inter-exchange signalling protocol for...
Advertisement