NPFC - MIL-M-3971
METERS, TIME TOTALIZING, NON-HERMETICALLY SEALED, ELECTRICAL: GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 12 June 1981 |
| Status: | active |
| Page Count: | 14 |
scope:
This specification covers the general requirements for electrically operated non-hermetically sealed meters that automatically measure, and cumulatively register the total operating or idle time of the circuit, machine or system to which connected.
Time totalizing meters covered by this specification shall be of the following types and grades:
Type I - Direct Current, Total Capacity: 10,000 hours
Type II - Alternating Current, Total Capacity, As Follows:
Class 1. 120V, 60Hz - 100,000 hours
Class 2. 120V, 60Hz - 10,000 hours
Grade A - With Electromagnetic Compatibility
Grade B - Without Electromagnetic Compatibility
intended Use:
The time totalizing meters covered by this specification are intended for accurately recording equipment operating hours.
Document History