FORD ESF-M2L68-A
COPPER WIRE, SOFT ROUND, MODIFIED POLYESTER INSULATION WITH POLYAMIDE-IMIDE OVERCOAT, 200 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 15 May 2003 |
| Status: | active |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a soft round copper wire with a single film high temperature insulation and an overcoat.
Document History
FORD ESF-M2L68-A
May 15, 2003
COPPER WIRE, SOFT ROUND, MODIFIED POLYESTER INSULATION WITH POLYAMIDE-IMIDE OVERCOAT, 200 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a soft round copper wire with a single film high temperature insulation and an overcoat.
October 28, 1991
COPPER WIRE, SOFT ROUND, MODIFIED POLYESTER INSULATION WITH POLYAMIDE-IMIDE OVERCOAT, 200 C
1. SCOPE: The material defined by this specification is a soft round copper wire with a single film high temperature insulation and an overcoat.