ITU-R S.524

Maximum Permissible Levels of Off-Axis e.i.r.p. Density from Earth Stations in the Fixed-Satellite Service Transmitting in the 6 and 14 GHz Frequency Bands

inactive
Buy Now
Organization: ITU-R
Publication Date: 1 January 1994
Status: inactive
Page Count: 10

Document History

January 1, 2006
Maximum permissible levels of off-axis e.i.r.p. density from earth stations in geostationary-satellite orbit networks operating in the fixed-satellite service transmitting in the 6 GHz, 13 GHz, 14 GHz and 30 GHz frequency bands
This Recommendation provides maximum off-axis e.i.r.p. levels not to be exceeded by earth stations associated with geostationary-satellite networks operating in the fixed-satellite service and...
January 1, 2003
Maximum permissible levels of off-axis e.i.r.p. density from earth stations in geostationary-satellite orbit networks operating in the fixed-satellite service transmitting in the 6 GHz, 13 GHz, 14 GHz and 30 GHz frequency bands
A description is not available for this item.
January 1, 2001
Availability objectives for a hypothetical reference circuit and a hypothetical reference digital path when used for telephony using pulse code modulation, or as part of an integrated services digital network hypothetical reference connection, in the fixed-satellite service
A description is not available for this item.
January 1, 2000
Maximum Permissible Levels of Off-Axis e.i.r.p. Density from Earth Stations in GSO Networks Operating in the Fixed-Satellite Service Transmitting in the 6GHz, 14 GHz and 30 GHz Frequency Bands
A description is not available for this item.
ITU-R S.524
January 1, 1994
Maximum Permissible Levels of Off-Axis e.i.r.p. Density from Earth Stations in the Fixed-Satellite Service Transmitting in the 6 and 14 GHz Frequency Bands
A description is not available for this item.
January 1, 1992
Maximum Permissible Levels of off-Axis e.i.r.p. Density from Earth Stations in the Fixed-Satellite Service Transmitting in the 6 and 14 GHz Frequency Bands - Section 4D1 - Permissible Levels of Interference
A description is not available for this item.
January 1, 1990
Maximum Permissible Levels of off-Axis e.i.r.p. Density from Earth Stations in the Fixed-Satellite Service Transmitting in the 6 and 14 GHz Frequency Bands - Section 4D1 - Permissible Levels of Interference
A description is not available for this item.
Advertisement