SNV - SN EN 302-4
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength
inactive
| Organization: | SNV |
| Publication Date: | 1 September 2004 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Adhesives): | 83.180 |
Document History
February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength
This document specifies a method for determining the influence of shear strength in crosswise gluing by wood shrinkage under drying conditions.
It is applicable for the following applications:
a)...
May 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength
This European Standard specifies a method for determining the influence of shear strength in crosswise gluing by wood shrinkage under drying conditions.
It is suitable for the following...
SN EN 302-4
September 1, 2004
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength
A description is not available for this item.