DOD - SMD 5962-89631

MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, LOW NOISE, UNCOMPENSATED, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 22 May 1992
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HA-5111 Low-noise, uncompensated, operational amplifier

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline G A-1 (8-lead, .370" × .185"), can P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Voltage between V+ and V− terminals - - - - - - - - - - - - - 40 V dc Differential input voltage (VID) - - - - - - - - - - - - - - 7.0 V dc Voltage at either input terminal - - - - - - - - - - - - - - V+ to V− Input current (IIN) - - - - - - - - - - - - - - - - - - - - - 25 mA Output short circuit duration - - - - - - - - - - - - - - - - Indefinite Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD): Case G - - - - - - - - - - - - - - - - - - - - - - - - - - 830 mW 1/ Case P - - - - - - - - - - - - - - - - - - - - - - - - - - 1.22 W 1/ Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - - 1.35 W 1/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - +275°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case G - - - - - - - - - - - - - - - - - - - - - - - - - - 121°C/W Case P - - - - - - - - - - - - - - - - - - - - - - - - - - 82°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - - 74°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - - - +175°C

Positive supply voltage range (V+) - - - - - - - - - - - - - - +5.0 V dc to +15 V dc Negative supply voltage range (V−) - - - - - - - - - - - - - - −5.0 V dc to −15 V dc Common mode input voltage (VCM) - - - - - - - - - - - - - - - ≤ (V+ − (V−))/2 Load resistance (RL) - - - - - - - - - - - - - - - - - - - - - 500Ω Ambient operating temperature range (TA) - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 1, 2010
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, LOW NOISE, UNCOMPENSATED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD 5962-89631
May 22, 1992
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, LOW NOISE, UNCOMPENSATED, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 2, 1991
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, LOW NOISE, UNCOMPENSATED, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement