CSA - C22.2 NO. 49-98

Flexible Cords and Cables

inactive
Organization: CSA
Publication Date: 1 July 1998
Status: inactive
Page Count: 111
scope:

This Standard appliest o flexible cords, cables, and hoistway cables rateda t 125, 300, or 600 V and intended for use in accordance with the Rules of the Canadian Electrical Code, Part I.

Note: The intended uses of flexible cords or cables specified in this Standard are based on past experience and do not necessarily cover all situations

Document History

January 1, 2018
Flexible Cords and Cables
General This standard specifies the requirements for flexible cords, elevator cables, and hoistway cables rated 600 V maximum and electric vehicle cables rated 1000 V maximum and intended for use in...
January 1, 2018
Flexible cords and cables
General This standard specifies the requirements for flexible cords, elevator cables, and hoistway cables rated 600 V maximum and electric vehicle cables rated 1000 V maximum and intended for use in...
March 1, 2014
Flexible Cords and Cables
General This standard specifies the requirements for flexible cords, elevator cables, electric vehicle cables, electric vehicle cables, and hoistway cables rated 600 V maximum and intended for use...
May 28, 2010
Flexible Cords and Cables
General This standard specifies the requirements for flexible cords, elevator cables, and hoistway cables rated 600 V maximum and intended for use in accordance with CSA C22.1, Canadian Electrical...
May 1, 2006
Flexible Cords and Cables
General This standard specifies the requirements for flexible cords, elevator cables, and hoistway cables, rated 600 V maximum, and intended for use in accordance with CSA C22.1, Canadian Electrical...
July 1, 1998
Flexible Cords and Cables
This Standard applies to flexible cords, cables, and hoistway cables rated at 125, 300, or 600 V and intended for use in accordance with the Rules of the Canadian Electrical Code, Part I. Note: The...
C22.2 NO. 49-98
July 1, 1998
Flexible Cords and Cables
This Standard appliest o flexible cords, cables, and hoistway cables rateda t 125, 300, or 600 V and intended for use in accordance with the Rules of the Canadian Electrical Code, Part I. Note: The...
October 1, 1992
Flexible Cords and Cables
This Standard applies to flexible cords, cables, and hoistway cables rated at 125, 300, or 600 V and intended for use in accordance with the Rules of the Canadian Electrical Code, Part I.  The...

References

Advertisement