NPFC - MIL-S-12109/20
SOLENOID, ELECTRICAL; CLASS 1 (CANNON) 76 MM, 24 VOLT DC, 28 AMP MAX.
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 22 November 1968 |
| Status: | active |
| Page Count: | 2 |
scope:
The complete requirements for procuring the Solenoid described herein shall consist of this document and the issue in effect of Specification MIL-S-12109.
This specification is mandatory for use by all Departments and Agencies of the Department of Defense.
Document History
August 20, 1998
SOLENOID, ELECTRICAL; CLASS 1 (CANNON) 76 MM, 24 VOLT DC, 28 AMP MAX.
A description is not available for this item.
June 25, 1990
SOLENOID, ELECTRICAL; CLASS 1 (CANNON) 76 MM, 24 VOLT DC, 28 AMP MAX.
A description is not available for this item.
MIL-S-12109/20
November 22, 1968
SOLENOID, ELECTRICAL; CLASS 1 (CANNON) 76 MM, 24 VOLT DC, 28 AMP MAX.
The complete requirements for procuring the Solenoid described herein shall consist of this document and the issue in effect of Specification MIL-S-12109.
This specification is mandatory for use by...