ASTM International - ASTM D4780-95(2001)

Standard Test Method for Determination of Low Surface Area of Catalysts by Multipoint Krypton Adsorption

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 August 1995
Status: inactive
Page Count: 5
ICS Code (Chemical reagents): 71.040.30
scope:

1.1 This test method covers the determination of the specific surface area of catalysts and catalyst carriers in the range from 0.05 to 10 m/g. A volumetric measuring system is used to obtain at least three data points which fall within the linear BET region.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 15, 2023
Standard Test Method for Determination of Low Surface Area of Catalysts and Catalyst Carriers by Multipoint Krypton Adsorption
1.1 This test method covers the determination of the specific surface area of catalysts and catalyst carriers in the range from 0.05?m2/g to 10?m2/g. A volumetric measuring system is used to obtain...
February 1, 2017
Standard Test Method for Determination of Low Surface Area of Catalysts and Catalyst Carriers by Multipoint Krypton Adsorption
1.1 This test method covers the determination of the specific surface area of catalysts and catalyst carriers in the range from 0.05 to 10 m2/g. A volumetric measuring system is used to obtain at...
May 1, 2012
Standard Test Method for Determination of Low Surface Area of Catalysts and Catalyst Carriers by Multipoint Krypton Adsorption
1.1 This test method covers the determination of the specific surface area of catalysts and catalyst carriers in the range from 0.05 to 10 m2/g. A volumetric measuring system is used to obtain at...
September 1, 2007
Standard Test Method for Determination of Low Surface Area of Catalysts by Multipoint Krypton Adsorption
1.1 This test method covers the determination of the specific surface area of catalysts and catalyst carriers in the range from 0.05 to 10 m2/g. A volumetric measuring system is used to obtain at...
ASTM D4780-95(2001)
August 15, 1995
Standard Test Method for Determination of Low Surface Area of Catalysts by Multipoint Krypton Adsorption
1.1 This test method covers the determination of the specific surface area of catalysts and catalyst carriers in the range from 0.05 to 10 m/g. A volumetric measuring system is used to obtain at...
August 15, 1995
Standard Test Method for Determination of Low Surface Area of Catalysts by Multipoint Krypton Adsorption
1.1 This test method covers the determination of the specific surface area of catalysts and catalyst carriers in the range from 0.05 to 10 m/g. A volumetric measuring system is used to obtain at...
Advertisement