ETSI - ES 201 653

Telecommunications Management Network (TMN); TM-SDH-IM-Non Intrusive Monitoring Function and Supervisory Unequipped Termination Function for the Network Element View

inactive
Organization: ETSI
Publication Date: 1 March 1999
Status: inactive
Page Count: 24
scope:

The present document defines the information model to be used at the interface between network elements and management systems, for the management of trail non-intrusive monitoring which covers the functions TTm (POM-Path Overhead Monitoring) and TTs (SUM-Supervised Unequipped Trail Monitor/Generator) provisionable at SDH path layers.

The present document does not define:

- the protocol stack to be used for message communication;

- the network level management processes;

- the application contexts;

- the conformance requirements to be met by an implementation of this information model.

The Information Model defined here (and the corresponding Message Set) is concerned with the management of network elements, the equipment by which they are implemented and the functions contained within them. More precisely, it applies to an Equipment Domain visible at the Element Manager to Element interface and is only concerned with information available within that domain. Information proper to the domain of a Network Level Management Process is not included within this model.

Document History

June 1, 1999
Telecommunications Management Network (TMN); TM-SDH-IM-Non Intrusive Monitoring Function and Supervisory Unequipped Termination Function for the Network Element View
A description is not available for this item.
ES 201 653
March 1, 1999
Telecommunications Management Network (TMN); TM-SDH-IM-Non Intrusive Monitoring Function and Supervisory Unequipped Termination Function for the Network Element View
The present document defines the information model to be used at the interface between network elements and management systems, for the management of trail non-intrusive monitoring which covers the...
Advertisement