BSI - BS 842
Specification for A.C. voltage-operated earth-leakage circuit breakers
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 November 1965 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
Rated voltages up to 500 V, rated currents up to 200 A. Ratings, construction, performance, type and routine tests. Appendices: service conditions, application of earth-leakage circuit-breakers, installation, function of test device, effect of earth electrode resistance.
Document History
BS 842
November 15, 1965
Specification for A.C. voltage-operated earth-leakage circuit breakers
Rated voltages up to 500 V, rated currents up to 200 A. Ratings, construction, performance, type and routine tests. Appendices: service conditions, application of earth-leakage circuit-breakers,...