NPFC - MIL-PRF-13719
HOSE ASSEMBLY, RUBBER, HYDRAULIC BRAKE
| Organization: | NPFC |
| Publication Date: | 9 December 1996 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This specification covers two types of hose assemblies for use as flexible connections on hydraulic brake equipment for military vehicles.
Hose assemblies are of the following types and sizes, as specified (see 6.2):
Type I - Regular expansion (see 6.1). Type II - Low expansion (see 6.1). Sizes - Inside diameters (ID): 0.125 inches (in.) [3.2 millimeters (mm)], 0.188 in. (4.8 mm), and 0.250 in. (6.3 mm).
intended Use:
The hose assemblies furnished under this specification are for use as flexible connections on automotive hydraulic brake components. Type I hose may be used in applications requiring regular... View More
Document History