CEN - EN ISO 10683

Fasteners - Non-Electrolytically Applied Zinc Flake Coatings

inactive
Organization: CEN
Publication Date: 1 July 2000
Status: inactive
Page Count: 17
ICS Code (Metallic coatings): 25.220.40
ICS Code (Fasteners in general): 21.060.01
scope:

This International Standard specifies requirements for thickness, corrosion resistance and mechanical and physical properties of non-electrolytically applied zinc flake coatings on steel fasteners with metric threads.

It applies to both coatings with or without chromate.

Coatings according to this International Standard may also be applied to steel screws which form their own mating threads such as wood screws, self tapping screws, self drilling screws, thread cutting screws and thread rolling screws as well as to non-threaded steel parts such as washers and pins.

They may be similarly applied to steel fasteners with other types of thread.

Coatings according to this International Standard can be supplied with integral lubricant and/or with a subsequently added lubricant.

Document History

September 1, 2018
Fasteners - Non-electrolytically applied zinc flake coatings
This document specifies requirements for non-electrolytically applied zinc flake coating systems for steel fasteners. It is applicable to coatings: — with or without hexavalent chromium; — with or...
EN ISO 10683
July 1, 2000
Fasteners - Non-Electrolytically Applied Zinc Flake Coatings
This International Standard specifies requirements for thickness, corrosion resistance and mechanical and physical properties of non-electrolytically applied zinc flake coatings on steel fasteners...
July 1, 2000
Fasteners - Non-Electrolytically Applied Zinc Flake Coatings
A description is not available for this item.

References

Advertisement