FORD - SK-M99G9533-A
MULTI-PLY DEADENER PAD LOW DENSITY, MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 31 July 2002 |
| Status: | inactive |
| Page Count: | 10 |
scope:
1. SCOPE
The material defined by this specification is a moisture resistant synthetic resin bonded molded part of low density based on cotton felt with a mixture of synthetic and woolen recycling fiber material and a heavy layer of bitumen/plastic base. Heavy layer and absorption material must be laminated by appropriate means.
Document History
SK-M99G9533-A
July 31, 2002
MULTI-PLY DEADENER PAD LOW DENSITY, MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a moisture resistant synthetic resin bonded molded part of low density based on cotton felt with a mixture of synthetic and woolen recycling...
December 16, 1994
DEADENER PAD, MULTI-PLY - LOW DENSITY - MOULDED
1. SCOPE The material defined by this specification is a moisture resistant synthetic resin bonded molded part of low density based on cotton felt with a mixture of synthetic and woolen recycling...