DS/ISO 16038

Rubber condoms – Guidance on the use of ISO 4074 in the quality management of natural rubber latex condoms

inactive
Buy Now
Organization: DS
Publication Date: 14 November 2005
Status: inactive
Page Count: 22
ICS Code (Birth control. Mechanical contraceptives): 11.200
scope:

This standard provides guidance on using ISO 4074 and addresses quality issues to be considered during the development, manufacture, quality verification and procurement of condoms. It encompasses the aspects of quality management systems in design, manufacture and delivery of condoms with emphasis on performance, safety and reliability of condoms.

Document History

December 12, 2017
Male condoms – Guidance on the use of ISO 4074 and ISO 23409 in the quality management of condoms
ISO 16038:2017 provides guidance on using ISO 4074 and ISO 23409 and addresses quality issues to be considered during the development, manufacture, quality verification and procurement of condoms. It...
DS/ISO 16038
November 14, 2005
Rubber condoms – Guidance on the use of ISO 4074 in the quality management of natural rubber latex condoms
This standard provides guidance on using ISO 4074 and addresses quality issues to be considered during the development, manufacture, quality verification and procurement of condoms. It encompasses...
Advertisement