DLA - SMD-5962-90891
MICROCIRCUIT, LINEAR, ANALOG SWITCH, SPST, QUAD, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 10 August 1994 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 DG601A Quad SPST analog switch
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIPl-T16 or CDIP2-T16 16 dual-in-line 2 CQCC1-N20 20 square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish Letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
V+ to V− . . . . . . . . . . . . . . . . . . . . . . . 22 V dc GND to V− . . . . . . . . . . . . . . . . . . . . . . . 13 V dc Digital inputs to V− 2/ . . . . . . . . . . . . . . . −2 V dc to (V+ plus 2 V dc) or 30 mA, whichever occurs first. VS, VD to V− 2/ . . . . . . . . . . . . . . . . . . . −2 V dc to (V+ plus 2 V dc) or 30 mA, whichever occurs first. Current (continuous, any terminal) . . . . . . . . . . 30 mA Current (S or D, pulsed at 1 ms, 10% duty cycle max) . 100 mA Storage temperature . . . . . . . . . . . . . . . . . . −65°C to +150°C Power dissipation (PD), TA = +75°C: 3/ case outline E 4/ . . . . . . . . . . . . . . . . . 900 mW case outline 2 5/ . . . . . . . . . . . . . . . . . 750 mW
V+ . . . . . . . . . . . . . . . . . . . . . . . . . . 12 V dc V− . . . . . . . . . . . . . . . . . . . . . . . . . . 0 V dc Ambient operating temperature range (TA) . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History