ASSE 1079

Performance Requirements for Dielectric Pipe Unions

inactive
Buy Now
Organization: ASSE
Publication Date: 1 September 2005
Status: inactive
Page Count: 20
scope:

Description

Performance Requirements for Dielectric Pipe Unions

Dielectric pipe unions are designed to prevent stray current in piping systems. These stray currents can come from dissimilar piping materials or improper grounding of electrical equipment. This standard provides guidance in the construction of pipe unions that incorporate electrical insulating properties to reduce the accelerated corrosion that can result from galvanic and stray currents.

Document History

July 1, 2012
Performance Requirements for Dielectric Pipe Unions
Description These devices are metallic and join metallic pipe in a similar manner to standard pipe unions and flanges, with the added ability to electrically insulate one pipe section from another....
July 1, 2012
Performance Requirements for Dielectric Pipe Unions
Description These devices are metallic and join metallic pipe in a similar manner to standard pipe unions and flanges, with the added ability to electrically insulate one pipe section from another....
ASSE 1079
September 1, 2005
Performance Requirements for Dielectric Pipe Unions
Description Performance Requirements for Dielectric Pipe Unions Dielectric pipe unions are designed to prevent stray current in piping systems. These stray currents can come from dissimilar piping...

References

Advertisement