ASTM International - ASTM D6960-04

Standard Table of Body Measurements Relating to Women's Plus Size Figure Type, Sizes 14W-32W (Withdrawn 2013)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2004
Status: inactive
Page Count: 4
ICS Code (Clothes): 61.020
scope:

1.1 This table lists body measurements of the adult female "plus" figure type, sizes 14W through 32W. Although these are body measurements, they can be used as a baseline in designing apparel for female figures in this size range when considering such factors as fabric type, desired ease for body movement, styling, and fit.

1.2 The values stated in either acceptable SI units or inch-pound units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.

Document History

ASTM D6960-04
February 1, 2004
Standard Table of Body Measurements Relating to Women's Plus Size Figure Type, Sizes 14W-32W (Withdrawn 2013)
1.1 This table lists body measurements of the adult female "plus" figure type, sizes 14W through 32W. Although these are body measurements, they can be used as a baseline in designing apparel for...
Advertisement