FORD WSK-M4D731-A2

POLYPROPYLENE (PP) HOMOPOLYMER, 20% GLASS FIBER REINFORCED, MELT FLOW RATE 10 - 18

inactive
Buy Now
Organization: FORD
Publication Date: 7 May 2002
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a 20 % glass fiber reinforced injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow rate of 10 -18 g/10 minutes.

Document History

October 10, 2011
POLYPROPYLENE (PP) HOMOPOLYMER, 20% GLASS FIBER REINFORCED, MELT FLOW RATE 10 - 18 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% glass fiber reinforced injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow rate of 10...
December 21, 2005
POLYPROPYLENE (PP) HOMOPOLYMER, 20% GLASS FIBER REINFORCED, MELT FLOW RATE 10 - 18 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% glass fiber reinforced injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow rate of 10...
FORD WSK-M4D731-A2
May 7, 2002
POLYPROPYLENE (PP) HOMOPOLYMER, 20% GLASS FIBER REINFORCED, MELT FLOW RATE 10 - 18
1. SCOPE The material defined by this specification is a 20 % glass fiber reinforced injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow...
August 1, 1990
POLYPROPYLENE (PP) homopolymer, 20% GLASS FIBER REINFORCED, MELT FLOW RATE 10 -
1. SCOPE The material defined by this specification is a 20 % glass fibre reinforced injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow...

References

Advertisement