DIN 6319
Spherical washers and conical seats
| Organization: | DIN |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Washers, locking elements): | 21.060.30 |
scope:
This standard specifies dimensions, the material and design of spherical washers and conical seats. These elements are designed to accommodate bolting forces where such are needed to compensate for clamping faces that are not parallel. Use of spherical washers together with conical seats permits bolts to be inclined up to 3° relative to the axis of the assembly. For slots, such as those in clamps covered in DIN 6314, DIN 6315 and DIN 6316, only type G conical seats shall be used, whilst type D seats are only to be used together with plain washers.
Document History