IEC 60826

Loading and Strength of Overhead Transmission Lines

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1991
Status: inactive
Page Count: 236

Document History

February 1, 2017
Overhead transmission lines - Design criteria
This International Standard specifies the loading and strength requirements of overhead lines derived from reliability-based design principles. These requirements apply to lines 45 kV and above, but...
October 1, 2003
Design criteria of overhead transmission lines
This International Standard specifies the loading and strength requirements of overhead lines derived from reliability based design principles. These requirements apply to lines 45 kV and above, but...
IEC 60826
January 1, 1991
Loading and Strength of Overhead Transmission Lines
A description is not available for this item.
Advertisement