FORD WSS-M21P36-A2

CORROSION PROTECTIVE COATING, ZINC/ALUMINIUM BASECOAT, SEALER, SILVER

inactive
Buy Now
Organization: FORD
Publication Date: 9 May 2001
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings are top-coated with sealers or topcoats to provide lubricity for consistent torque-tension control, color, and to enhance corrosion protection. In both liquid and dry film, they are free of chromium, nickel, lead and cadmium.

Document History

May 9, 2001
CORROSION PROTECTIVE COATING, ZINC/ALUMINIUM BASECOAT, SEALER, SILVER
A description is not available for this item.
FORD WSS-M21P36-A2
May 9, 2001
CORROSION PROTECTIVE COATING, ZINC/ALUMINIUM BASECOAT, SEALER, SILVER
1. SCOPE The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These...

References

Advertisement