DS/IEC 131-4
Lever switches - Part 4: Requirements for miniature toggle switches
| Organization: | DS |
| Publication Date: | 29 January 1988 |
| Status: | inactive |
| ICS Code (Switches): | 29.120.40 |
scope:
This standard specifies IEC type designation, dimensions, characteristics (climatic, electrical and mechanical) and test schedules for one, two, three and four-pole centrally bush mounted miniature lever switches for use in electrical and electronic equipment: having a rated voltage not exceeding 250 V and having a rated current not exceeding 6 A. - The switches covered by this specification are not intended for use as main switches and therefore the requirements of IEC Publicat...
Document History