NPFC - MIL-R-43003
RELEASE, CARGO PARACHUTE, 5000-POUND CAPACITY
| Organization: | NPFC |
| Publication Date: | 12 January 1994 |
| Status: | active |
| Page Count: | 10 |
scope:
This specification covers one type of 5000-pound capacity, cargo parachute release assembly consisting of a release mechanism, a delay assembly (firing mechanism), and a link assembly. Delay assemblies and link assemblies may be procured separately (see 6.2). The delay assembly employs a 20-second time delay cartridge which is stocked separately (see 6.4).
intended Use:
The cargo parachute release is used to automatically disengage the parachute from the load at the moment of ground impact. This prevents the parachute from dragging or overturning the load. The... View More
Document History