BSI - BS 3059-1
Steel boiler and superheater tubes. Part 1: Specification for low tensile carbon steel tubes without specified elevated temperature properties
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 28 August 1987 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
Requirements for plain end, seamless and welded, tubes, not exceeding 127 mm outside diameter and not exceeding 12.5 mm thickness, for use in boilers and super heaters.
Document History
BS 3059-1
August 28, 1987
Steel boiler and superheater tubes. Part 1: Specification for low tensile carbon steel tubes without specified elevated temperature properties
Requirements for plain end, seamless and welded, tubes, not exceeding 127 mm outside diameter and not exceeding 12.5 mm thickness, for use in boilers and super heaters.
September 30, 1978
Specification for steel boiler and superheater tubes. Low tensile carbon steel tubes without specified elevated temperature properties
Requirements for seamless and welded carbon steel tubes in one grade of steel for use in boilers at temperatures not in excess of 400°C.