DLA - SMD-5962-89445

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, PROGRAMMABLE DIVIDE-BY-N COUNTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 September 1990
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC4059 Programmable, divide-by-N counter

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline J D-3 (24-lead, 1.290" × .610" × .225"), dual-in-line package

Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range - - - - - - - - - - - - - - −0.5 V dc to VCC DC output voltage range - - - - - - - - - - - - - −0.5 V dc to VCC Clamp diode current- - - - - - - - - - - - - - - - ±20 mA DC output current (per pin)- - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin)- - - - - - - - - - ±50 mA Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - +175°C

Supply voltage range - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC) - - - - - - −55°C to +125°C Input rise fall time: TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - 0 to 400 ns

Minimum clock pulse width, CP (tW): TC = +25°C: VCC = 2.0 V dc - - - - - - - - - - - - - - - - 90 ns VCC = 4.5 V dc - - - - - - - - - - - - - - - - 18 ns VCC = 6.0 V dc - - - - - - - - - - - - - - - - 15 ns TC = −55°C, +125°C: VCC = 2.0 V dc - - - - - - - - - - - - - - - - 135 ns VCC = 4.5 V dc - - - - - - - - - - - - - - - - 27 ns VCC = 6.0 V dc - - - - - - - - - - - - - - - - 23 ns Minimum setup time, data to CP (tS): TC = +25°C: VCC = 2.0 V dc - - - - - - - - - - - - - - - - 75 ns VCC = 4.5 V dc - - - - - - - - - - - - - - - - 15 ns VCC = 6.0 V dc - - - - - - - - - - - - - - - - 13 ns TC = −55°C to +125°C: VCC = 2.0 V dc - - - - - - - - - - - - - - - - 110 ns VCC = 4.5 V dc - - - - - - - - - - - - - - - - 22 ns VCC = 6.0 V dc - - - - - - - - - - - - - - - - 19 ns Minimum clock frequency (fMAX): TC = −55°C to +125°C: VCC = 2.0 V dc - - - - - - - - - - - - - - - - 5 MHz VCC = 4.5 V dc - - - - - - - - - - - - - - - - 27 MHz VCC = 6.0 V dc - - - - - - - - - - - - - - - - 32 MHz TC = −55°C +125°C: VCC = 2.0 V dc - - - - - - - - - - - - - - - - 4 MHz VCC = 4.5 V dc - - - - - - - - - - - - - - - - 18 MHz VCC = 6.0 V dc - - - - - - - - - - - - - - - - 21 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 15, 2021
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, PROGRAMMABLE DIVIDE-BY-N COUNTER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 23, 2012
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, PROGRAMMABLE DIVIDE-BY-N COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 18, 2006
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, PROGRAMMABLE DIVIDE-BY-N COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89445
September 20, 1990
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, PROGRAMMABLE DIVIDE-BY-N COUNTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". The...
Advertisement