DS/IEC 597-4

Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 4: Guide for the preparation of aerial performance specifications - Detailed specification sheet format

inactive, Most Current
Organization: DS
Publication Date: 1 January 1986
Status: inactive
ICS Code (Aerials): 33.120.40
scope:

The standard applies to linearly polarized receiving aerials for domestic use in the frequency range 30 MHz to 1 GHz. Ensures uniformity in the presentation of aerial performance specifications and provides a standard format for individual aerial specification sheets. The publication supersedes Publication 138 (1962).

Document History

DS/IEC 597-4
January 1, 1986
Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 4: Guide for the preparation of aerial performance specifications - Detailed specification sheet format
The standard applies to linearly polarized receiving aerials for domestic use in the frequency range 30 MHz to 1 GHz. Ensures uniformity in the presentation of aerial performance specifications and...
Advertisement