DS/EN ISO 15652
Small craft – Remote steering systems for inboard mini jet boats
inactive
Buy Now
| Organization: | DS |
| Publication Date: | 3 April 2005 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Small craft): | 47.080 |
scope:
This standard specifies the minimum level of requirements for construction, operation and installation of remote steering systems for all small inboard jet boats weighing less than 1000 kg, excluding water scooters.
Document History
August 21, 2017
Small craft – Remote steering systems for inboard mini jet boats (ISO 15652:2003)
ISO 15652:2003 specifies the minimum level of requirements for construction, operation and installation of remote steering systems for all small inboard jet boats weighing less than 1 000 kg,...
DS/EN ISO 15652
April 3, 2005
Small craft – Remote steering systems for inboard mini jet boats
This standard specifies the minimum level of requirements for construction, operation and installation of remote steering systems for all small inboard jet boats weighing less than 1000 kg, excluding...